Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6282 2N6282

Description
Manufacturer: Mospec Win Source Part Number: 1124091-2N6282 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124091-2N6282 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6282 - 1124091-2N6282 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6282
1124091-2N6282
TRANSISTORS - Transistors (BJT) - Single - 2N6282 1124091-2N6282
Manufacturer: Mospec Win Source Part Number: 1124091-2N6282 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1124091-2N6282
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124091-2N6282
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6282
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details