Morris Coupling Company PVC Hose with Static-dissipating Ground Wire MORR-CLEAR™ Static

Description
Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR™ – economical food-grade PVC hose MORR-CLEAR™ Static – PVC hose with static-dissipating ground wire MORR-THANE™ – extended performance urethane material transfer hose MORR-TUFF™ – a blend of urethane, PVC and rubber for severe service applications
Description
Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR™ – economical food-grade PVC hose MORR-CLEAR™ Static – PVC hose with static-dissipating ground wire MORR-THANE™ – extended performance urethane material transfer hose MORR-TUFF™ – a blend of urethane, PVC and rubber for severe service applications

Suppliers

Company
Product
Description
Supplier Links
PVC Hose with Static-dissipating Ground Wire - MORR-CLEAR™ Static - Morris Coupling Company
Erie, PA, USA
PVC Hose with Static-dissipating Ground Wire
MORR-CLEAR™ Static
PVC Hose with Static-dissipating Ground Wire MORR-CLEAR™ Static
Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR™ – economical food-grade PVC hose MORR-CLEAR™ Static – PVC hose with static-dissipating ground wire MORR-THANE™ – extended performance urethane material transfer hose MORR-TUFF™ – a blend of urethane, PVC and rubber for severe service applications

Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications.
Available in:

  • Sizes range from 1" through 8" I.D.
  • MORR-CLEAR™ – economical food-grade PVC hose
  • MORR-CLEAR™ Static – PVC hose with static-dissipating ground wire
  • MORR-THANE™ – extended performance urethane material transfer hose
  • MORR-TUFF™ – a blend of urethane, PVC and rubber for severe service applications
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Industrial Hose
Product Number MORR-CLEAR™ Static
Product Name PVC Hose with Static-dissipating Ground Wire
Product Form Hose
I.D. 1.000 to 8.000 inch (25.4 to 203 mm)
O.D. 1.810 inch (45.97 mm)
Weight 0.3 lbs/ft (0.4613 g/mm)
Minimum Bend Radius 3 to 29 inch (81.28 to 747 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400238 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.024 inch (26.01 mm)
View Details
Hose Pipe & Flexible Tubes - 1369434 - RS Components, Ltd.
Specs
I.D. 2.992 inch (76 mm)
O.D. 3.402 inch (86.4 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details