Morris Coupling Company Double Type Repair Clamp 6-3D

Description
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.
Description
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

Suppliers

Company
Product
Description
Supplier Links
Erie, PA, USA
Double Type Repair Clamp
6-3D
Double Type Repair Clamp 6-3D
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Pipe Fittings
Product Number 6-3D
Product Name Double Type Repair Clamp
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490630 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032724 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details