Morris Coupling Company 4" Compression Coupling for Pipe 4-4C

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
4
Erie, PA, USA
4" Compression Coupling for Pipe
4-4C
4" Compression Coupling for Pipe 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
Coupling w/ Gasket Protector - 4-4C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-4C
Coupling w/ Gasket Protector 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
Coupling w/ Gasket Protector - 4-4C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-4C
Coupling w/ Gasket Protector 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
4-1/2
Erie, PA, USA
4-1/2" Compression Coupling for Tubing
4-4C
4-1/2" Compression Coupling for Tubing 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Tube Fittings Pipe Fittings Tube Fittings
Product Number 4-4C 4-4C 4-4C 4-4C
Product Name 4" Compression Coupling for Pipe Coupling w/ Gasket Protector Coupling w/ Gasket Protector 4-1/2" Compression Coupling for Tubing
Fitting Type Coupling Fitting Coupling Fitting Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-CP16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
1/8-27 NPT Male to 10-32 Female Cross Adapter. - MPAC-1810 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
Push-Quick Plug-In Elbow, 1/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details