Morris Coupling Company Double Type Repair Clamp 4-1/2-2D

Description
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.
Description
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

Suppliers

Company
Product
Description
Supplier Links
Erie, PA, USA
Double Type Repair Clamp
4-1/2-2D
Double Type Repair Clamp 4-1/2-2D
The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

The Morris Double-Type Repair Clamp is suitable for use on all classifications of piping repair work. It contains an inner sleeve as well as a gasket that covers two-thirds of the circumference of the pipe; may be used individually or in series. Shell and sleeve are of heavy, zinc-plated steel – gasket is black neoprene. Other materials available on special order.Request prices on sizes not listed.

Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Pipe Fittings
Product Number 4-1/2-2D
Product Name Double Type Repair Clamp
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193135110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032626 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details