Morris Coupling Company Side-Band Coupling 3-1/2-4C-SB

Description
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Description
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Suppliers

Company
Product
Description
Supplier Links
Side-Band Coupling - 3-1/2-4C-SB - Morris Coupling Company
Erie, PA, USA
Side-Band Coupling
3-1/2-4C-SB
Side-Band Coupling 3-1/2-4C-SB
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Maximum holding power to connect pipe and tubing.
Unique design with:

  • Improved holding power to resist axial-force
  • Dual-locking side bands and two one-piece longitudinal bars to withstand end pull
  • Higher operating pressure
  • Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Supplier's Site
Side-Band Coupling - 3-1/2-4C-SB - Morris Coupling Company
Erie, PA, USA
Side-Band Coupling
3-1/2-4C-SB
Side-Band Coupling 3-1/2-4C-SB
Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing

Maximum holding power to connect pipe and tubing.
Unique design with:

  • Improved holding power to resist axial-force
  • Dual-locking side bands and two one-piece longitudinal bars to withstand end pull
  • Higher operating pressure
  • Sizes range from 2" O.D. through 24" O.D. pipe or tubing
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Tube Fittings
Product Number 3-1/2-4C-SB 3-1/2-4C-SB
Product Name Side-Band Coupling Side-Band Coupling
Fitting Type Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position - MTCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BC06MR - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Brass/Bronze
View Details
37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Pneumatic Fittings - 1216183 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details