Morris Coupling Company Gripper™ Single Wingnut Coupler 2121

Description
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available
Description
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

Suppliers

Company
Product
Description
Supplier Links
Gripper™ Single Wingnut Coupler - 2121 - Morris Coupling Company
Erie, PA, USA
Gripper™ Single Wingnut Coupler
2121
Gripper™ Single Wingnut Coupler 2121
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines.

  • Wrap around design, quick connect and disconnect coupling
  • All stainless-steel construction
  • Improved support over rubber hose and band clamps
  • Sizes range from 1-1/2" O.D. through 12" IPS
  • Standard 4" length for single grippers and 9-1/2" length for dual grippers
  • Gum rubber or silicone gaskets available
Supplier's Site
Quickon II Coupler® - 2121 - Morris Coupling Company
Erie, PA, USA
Quickon II Coupler®
2121
Quickon II Coupler® 2121
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site
Quickon II Coupler® - 2121 - Morris Coupling Company
Erie, PA, USA
Quickon II Coupler®
2121
Quickon II Coupler® 2121
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Sanitary Fittings Pneumatic Fittings Pipe Fittings
Product Number 2121 2121 2121
Product Name Gripper™ Single Wingnut Coupler Quickon II Coupler® Quickon II Coupler®
Fitting Type Tube Fitting; Coupling Fitting Tube Fitting; Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data