Morris Coupling Company Gripper™ Double Wingnut Coupler 2-10751

Description
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available
Description
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

Suppliers

Company
Product
Description
Supplier Links
Gripper™ Double Wingnut Coupler - 2-10751 - Morris Coupling Company
Erie, PA, USA
Gripper™ Double Wingnut Coupler
2-10751
Gripper™ Double Wingnut Coupler 2-10751
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines.

  • Wrap around design, quick connect and disconnect coupling
  • All stainless-steel construction
  • Improved support over rubber hose and band clamps
  • Sizes range from 1-1/2" O.D. through 12" IPS
  • Standard 4" length for single grippers and 9-1/2" length for dual grippers
  • Gum rubber or silicone gaskets available
Supplier's Site
Dual Quickon II Coupler® - 2-10751 - Morris Coupling Company
Erie, PA, USA
Dual Quickon II Coupler®
2-10751
Dual Quickon II Coupler® 2-10751
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site
Dual Quickon II Coupler® - 2-10751 - Morris Coupling Company
Erie, PA, USA
Dual Quickon II Coupler®
2-10751
Dual Quickon II Coupler® 2-10751
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Sanitary Fittings Pneumatic Fittings Pipe Fittings
Product Number 2-10751 2-10751 2-10751
Product Name Gripper™ Double Wingnut Coupler Dual Quickon II Coupler® Dual Quickon II Coupler®
Fitting Type Tube Fitting; Coupling Fitting Tube Fitting; Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259570 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
MILS-SS Series Sanitary Crimp Hose Fitting 316SS Male I-Line x Hose Shank - MILS-SS400 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details
Fab Red Sanitary Tee Pro45 Butt - 5135583 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details