Morris Coupling Company Quickon II Coupler® 1661

Description
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system
Description
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Suppliers

Company
Product
Description
Supplier Links
Quickon II Coupler® - 1661 - Morris Coupling Company
Erie, PA, USA
Quickon II Coupler®
1661
Quickon II Coupler® 1661
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site
Gripper™ Single Wingnut Coupler - 1661 - Morris Coupling Company
Erie, PA, USA
Gripper™ Single Wingnut Coupler
1661
Gripper™ Single Wingnut Coupler 1661
A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range from 1-1/2" O.D. through 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available

A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines.

  • Wrap around design, quick connect and disconnect coupling
  • All stainless-steel construction
  • Improved support over rubber hose and band clamps
  • Sizes range from 1-1/2" O.D. through 12" IPS
  • Standard 4" length for single grippers and 9-1/2" length for dual grippers
  • Gum rubber or silicone gaskets available
Supplier's Site
Quickon II Coupler® - 1661 - Morris Coupling Company
Erie, PA, USA
Quickon II Coupler®
1661
Quickon II Coupler® 1661
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines Reduced coupler weight All stainless-steel construction Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long Standard gasket is food-grade gum rubber; silicone available Positive locking system

Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides:

  • Fast take down and reassembly of lines
  • Reduced coupler weight
  • All stainless-steel construction
  • Sizes range from 1-1/2" through 12-3/4" O.D. in standard 4" lengths. Dual Quickons are 9-1/2" long
  • Standard gasket is food-grade gum rubber; silicone available
  • Positive locking system
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Sanitary Fittings Pneumatic Fittings
Product Number 1661 1661 1661
Product Name Quickon II Coupler® Gripper™ Single Wingnut Coupler Quickon II Coupler®
Fitting Type Coupling Fitting Tube Fitting; Coupling Fitting Tube Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Sanitary 304 Stainless Steel Crimp Ferrules SCF-SS Series - SCF-SS30398 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Pneumatic Fittings - 1259720 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
Kamvalok® 1700DL Series -  - OPW Engineered Systems
OPW Engineered Systems
Specs
Fitting Type Pipe Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Aluminum (optional feature); Stainless (optional feature)
View Details