Morris Coupling Company Coupling w/ Gasket Protector 1-1/2-3C-OD

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
Coupling w/ Gasket Protector - 1-1/2-3C-OD - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
1-1/2-3C-OD
Coupling w/ Gasket Protector 1-1/2-3C-OD
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
1-1/2
Erie, PA, USA
1-1/2" Compression Coupling for Tubing
1-1/2-3C-OD
1-1/2" Compression Coupling for Tubing 1-1/2-3C-OD
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Tube Fittings
Product Number 1-1/2-3C-OD 1-1/2-3C-OD
Product Name Coupling w/ Gasket Protector 1-1/2" Compression Coupling for Tubing
Fitting Type Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
739LF High Purity Female Adapter Tube To Pipe Fittings And Connectors -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Adapter Fitting; Gas Fitting
View Details
ZoomLock MAX - MZK-R1410-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details