Manufacturer: Mornsun
Category: Power Supplies - Board Mount DC DC Converters
Series: WRE_S - 3WR2 (3W)
Type: Isolated Module
Package: Tube
Package / Case: 8-SIP Module, 7 Leads
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C (With Derating)
Features: Remote On/Off
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |