Manufacturer: Mornsun America, LLC
Category: Power Supplies - Board Mount DC DC Converters
Series: VRB4805S-6WR3 (6W)
Package: Tube
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C (With Derating)
Efficiency: 80%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |