MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters VRB2415LD-30WR3

Description
Win Source Part Number: 1372815-VRB2415LD-30 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 80°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: VRB_LD-30WR3 (30W) Package: Tube Product Status: Active Features: Adjustable Output, Remote On/Off Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 30 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 15V Efficiency: 90% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372815-VRB2415LD-30 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 80°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: VRB_LD-30WR3 (30W) Package: Tube Product Status: Active Features: Adjustable Output, Remote On/Off Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 30 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 15V Efficiency: 90% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372815-VRB2415LD-30WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372815-VRB2415LD-30WR3
Power Supplies - Board Mount - DC DC Converters 1372815-VRB2415LD-30WR3
Win Source Part Number: 1372815-VRB2415LD-30 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 80°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: VRB_LD-30WR3 (30W) Package: Tube Product Status: Active Features: Adjustable Output, Remote On/Off Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 30 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 15V Efficiency: 90% Standard Number: 62368-1

Win Source Part Number: 1372815-VRB2415LD-30WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Fake Threat In the Open Market: 35 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: VRB_LD-30WR3 (30W)
Package: Tube
Product Status: Active
Features: Adjustable Output, Remote On/Off
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 30 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, EN, UKCA
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 15V
Efficiency: 90%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372815-VRB2415LD-30WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1228627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details