Win Source Part Number: 1372989-VRB2403S-6WR
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 31 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: VRB2405S-6WR3 (6W)
Package: Tube
Product Status: Active
Package / Case: 8-SIP Module, 7 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.35A
Power (Watts): 4.4 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, UKCA
Voltage - Isolation: 1.6 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 3.3V
Efficiency: 78%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372989-VRB2403S-6WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |