Win Source Part Number: 1372701-VCB4805SO-6W
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 57 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: VCB48_SO-6WR3 (6W)
Package: Tray
Product Status: Active
Package / Case: 8-SIP Module, 7 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.32" W x 0.50" H (22.0mm x 8.2mm x 12.8mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.2A
Power (Watts): 6 W
Voltage - Input (Max): 75V
Number of Outputs: 1
Approval Agency: CE
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Efficiency: 81%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372701-VCB4805SO-6WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |