Win Source Part Number: 1232614-UWF1205S-3WR
Category: Power Supplies - Board Mount>DC DC Converters
Series: UWF_S-3WR3 (3W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 220
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Alternative Parts (Cross-Reference): UWF1205S3WR3;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-UWF1205S-3WR3
Base Product Number: UWF1205
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1232614-UWF1205S-3WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |