Win Source Part Number: 1372797-URF2412LP-20
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 39 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: URF_LP-20WR3 (20W)
Package: Tube
Product Status: Active
Features: Adjustable Output, Remote On/Off
Package / Case: 6-DIP Module, 5 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.03" L x 1.04" W x 0.47" H (51.5mm x 26.5mm x 12.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.667A
Power (Watts): 20 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, cURus, EN, IEC, UKCA, UL
Voltage - Isolation: 3 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Efficiency: 88%
Standard Number: 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372797-URF2412LP-20WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |