Win Source Part Number: 1229489-URB4805LD-30
Category: Power Supplies - Board Mount>DC DC Converters
Series: URB4805LD-30WR3 (30W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm)
Alternative Parts (Cross-Reference): URB4805LD30WR3;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-URB4805LD-30WR3
Approval Agency: CB, CE, cURus, UKCA, UL
Standard Number: 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1229489-URB4805LD-30WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |