Win Source Part Number: 1373070-URB2415JMD-3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 54 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: URB2415JMD-3W (3W)
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 200mA
Power (Watts): 3 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, UKCA
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 15V
Efficiency: 82%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1373070-URB2415JMD-3W |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |