MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters URB1D12YMD-6WR3

Description
Win Source Part Number: 1372837-URB1D12YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URB1D_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 6 W Voltage - Input (Max): 160V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 2.25 kV Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 84% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372837-URB1D12YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URB1D_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 6 W Voltage - Input (Max): 160V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 2.25 kV Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 84% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372837-URB1D12YMD-6WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372837-URB1D12YMD-6WR3
Power Supplies - Board Mount - DC DC Converters 1372837-URB1D12YMD-6WR3
Win Source Part Number: 1372837-URB1D12YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URB1D_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 6 W Voltage - Input (Max): 160V Number of Outputs: 1 Approval Agency: CE, EN, UKCA Voltage - Isolation: 2.25 kV Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 84% Standard Number: 62368-1

Win Source Part Number: 1372837-URB1D12YMD-6WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 48 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: URB1D_YMD-6WR3 (6W)
Package: Tube
Product Status: Active
Package / Case: 6-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 500mA
Power (Watts): 6 W
Voltage - Input (Max): 160V
Number of Outputs: 1
Approval Agency: CE, EN, UKCA
Voltage - Isolation: 2.25 kV
Voltage - Input (Min): 40V
Voltage - Output 1: 12V
Efficiency: 84%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372837-URB1D12YMD-6WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers