MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters URA4812YMD-6WR3

Description
Win Source Part Number: 1353478-URA4812YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URA_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 5-DIP Module Base Product Number: URA4812 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA, 250mA Power (Watts): 6 W Voltage - Input (Max): 75V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87%
Request a Quote Datasheet
Description
Win Source Part Number: 1353478-URA4812YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URA_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 5-DIP Module Base Product Number: URA4812 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA, 250mA Power (Watts): 6 W Voltage - Input (Max): 75V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1353478-URA4812YMD-6WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1353478-URA4812YMD-6WR3
Power Supplies - Board Mount - DC DC Converters 1353478-URA4812YMD-6WR3
Win Source Part Number: 1353478-URA4812YMD-6 WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: URA_YMD-6WR3 (6W) Package: Tube Product Status: Active Package / Case: 5-DIP Module Base Product Number: URA4812 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA, 250mA Power (Watts): 6 W Voltage - Input (Max): 75V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87%

Win Source Part Number: 1353478-URA4812YMD-6WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 52 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: URA_YMD-6WR3 (6W)
Package: Tube
Product Status: Active
Package / Case: 5-DIP Module
Base Product Number: URA4812
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA, 250mA
Power (Watts): 6 W
Voltage - Input (Max): 75V
Number of Outputs: 2
Approval Agency: CB, CE, cURus
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 87%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1353478-URA4812YMD-6WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details