Win Source Part Number: 1372911-QA243D-2GR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 46 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Package: Tube
Product Status: Active
Package / Case: 24-DIP Module, 6 Leads
Base Product Number: QA243
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.24" L x 0.80" W x 0.40" H (31.6mm x 20.3mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 100mA, 100mA
Power (Watts): 5 W
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Voltage - Isolation: 5 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 24V
Voltage - Output 2: 24V
Efficiency: 88%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372911-QA243D-2GR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |