Win Source Part Number: 1372710-QA243C-2005R
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: QA_C-R3
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: QA243
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 90mA, 90mA
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Voltage - Isolation: 5 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 20V
Voltage - Output 2: -5V
Efficiency: 81%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372710-QA243C-2005R3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |