MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters QA153C-1504R3

Description
Win Source Part Number: 1372986-QA153C-1504R 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 39 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA_C-R3 Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: QA153 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 120mA, 120mA Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 15V Voltage - Output 2: -4V Efficiency: 87%
Request a Quote Datasheet
Description
Win Source Part Number: 1372986-QA153C-1504R 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 39 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA_C-R3 Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: QA153 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 120mA, 120mA Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 15V Voltage - Output 2: -4V Efficiency: 87%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372986-QA153C-1504R3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372986-QA153C-1504R3
Power Supplies - Board Mount - DC DC Converters 1372986-QA153C-1504R3
Win Source Part Number: 1372986-QA153C-1504R 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 39 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA_C-R3 Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: QA153 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 120mA, 120mA Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 15V Voltage - Output 2: -4V Efficiency: 87%

Win Source Part Number: 1372986-QA153C-1504R3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 39 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: QA_C-R3
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: QA153
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 120mA, 120mA
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Voltage - Isolation: 5 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 15V
Voltage - Output 2: -4V
Efficiency: 87%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372986-QA153C-1504R3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data