MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters QA01-17

Description
Win Source Part Number: 1373004-QA01-17 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA, 40mA Voltage - Input (Max): 15.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 14.5V Voltage - Output 1: 17V Voltage - Output 2: -8.7V Efficiency: 80% Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1373004-QA01-17 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA, 40mA Voltage - Input (Max): 15.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 14.5V Voltage - Output 1: 17V Voltage - Output 2: -8.7V Efficiency: 80% Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1373004-QA01-17 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373004-QA01-17
Power Supplies - Board Mount - DC DC Converters 1373004-QA01-17
Win Source Part Number: 1373004-QA01-17 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: QA Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA, 40mA Voltage - Input (Max): 15.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 14.5V Voltage - Output 1: 17V Voltage - Output 2: -8.7V Efficiency: 80% Standard Number: 60950-1; 62368-1

Win Source Part Number: 1373004-QA01-17
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 50 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: QA
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 80mA, 40mA
Voltage - Input (Max): 15.5V
Number of Outputs: 2
Approval Agency: CB, CE, cURus
Voltage - Isolation: 3 kV
Voltage - Input (Min): 14.5V
Voltage - Output 1: 17V
Voltage - Output 2: -8.7V
Efficiency: 80%
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1373004-QA01-17
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details