MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, PVA (40-150W) PVA40-27B30

Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet
Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, PVA (40-150W) - PVA40-27B30 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, PVA (40-150W)
PVA40-27B30
AC/DC - On-board, PVA (40-150W) PVA40-27B30
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

Supplier's Site Datasheet
AC DC Converters - 2725-PVA40-27B30-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-PVA40-27B30-ND
AC DC Converters 2725-PVA40-27B30-ND
AC/DC CONVERTER 30V 53W

AC/DC CONVERTER 30V 53W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number PVA40-27B30 2725-PVA40-27B30-ND
Product Name AC/DC - On-board, PVA (40-150W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details