MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, PVA (40-150W) PVA40-26B35

Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet
Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, PVA (40-150W) - PVA40-26B35 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, PVA (40-150W)
PVA40-26B35
AC/DC - On-board, PVA (40-150W) PVA40-26B35
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

Supplier's Site Datasheet
AC DC Converters - 2725-PVA40-26B35-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-PVA40-26B35-ND
AC DC Converters 2725-PVA40-26B35-ND
AC/DC CONVERTER 35V 40W

AC/DC CONVERTER 35V 40W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number PVA40-26B35 2725-PVA40-26B35-ND
Product Name AC/DC - On-board, PVA (40-150W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details