MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, PVA (40-150W) PVA150-27B35

Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet
Description
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, PVA (40-150W) - PVA150-27B35 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, PVA (40-150W)
PVA150-27B35
AC/DC - On-board, PVA (40-150W) PVA150-27B35
MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85 to 900VAC which covers 127/220/380/660VAC used in coal mining industry, high isolation voltage, excellent EMS performance, multiple protections and high efficiency. They are widely used in monitoring and security sectors of coal mining industry.

Supplier's Site Datasheet
AC DC Converters - 2725-PVA150-27B35-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-PVA150-27B35-ND
AC DC Converters 2725-PVA150-27B35-ND
AC/DC CONVERTER 35V 151W

AC/DC CONVERTER 35V 151W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number PVA150-27B35 2725-PVA150-27B35-ND
Product Name AC/DC - On-board, PVA (40-150W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers