MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, Other Optional Mounting PV150-29B28L

Description
These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, Other Optional Mounting - PV150-29B28L - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, Other Optional Mounting
PV150-29B28L
DC/DC - Wide Input, Other Optional Mounting PV150-29B28L
These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-PV150-29B28L-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-PV150-29B28L-ND
DC DC Converters 2725-PV150-29B28L-ND
ENCLOSED DC DC CONVERTERS 150W 1

ENCLOSED DC DC CONVERTERS 150W 1

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number PV150-29B28L 2725-PV150-29B28L-ND
Product Name DC/DC - Wide Input, Other Optional Mounting DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
DC Output Voltage 28.0 volts
DC Output Power 150 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1385-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details