Win Source Part Number: 1372769-LSF01-K5B12S
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Non-Isolated PoL Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: LSF01-K5BxxSS (1W)
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 4-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 0.62" L x 0.35" W x 0.57" H (15.7mm x 9.0mm x 14.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 83mA
Power (Watts): 1 W
Voltage - Input (Max): 380V
Number of Outputs: 1
Approval Agency: CE
Voltage - Input (Min): 15V
Voltage - Output 1: 12V
Efficiency: 70%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372769-LSF01-K5B12SS |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |