MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters LSF01-K5B05SS

Description
Win Source Part Number: 1373079-LSF01-K5B05S S Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -25°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Non-Isolated PoL Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LSF01-K5BxxSS (1W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 0.62" L x 0.35" W x 0.57" H (15.7mm x 9.0mm x 14.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 114mA Power (Watts): 625 mW Voltage - Input (Max): 380V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 5V Efficiency: 54% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1373079-LSF01-K5B05S S Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -25°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Non-Isolated PoL Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LSF01-K5BxxSS (1W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 0.62" L x 0.35" W x 0.57" H (15.7mm x 9.0mm x 14.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 114mA Power (Watts): 625 mW Voltage - Input (Max): 380V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 5V Efficiency: 54% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1373079-LSF01-K5B05SS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373079-LSF01-K5B05SS
Power Supplies - Board Mount - DC DC Converters 1373079-LSF01-K5B05SS
Win Source Part Number: 1373079-LSF01-K5B05S S Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -25°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Non-Isolated PoL Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LSF01-K5BxxSS (1W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 0.62" L x 0.35" W x 0.57" H (15.7mm x 9.0mm x 14.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 114mA Power (Watts): 625 mW Voltage - Input (Max): 380V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 5V Efficiency: 54% Standard Number: 62368-1

Win Source Part Number: 1373079-LSF01-K5B05SS
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Non-Isolated PoL Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: LSF01-K5BxxSS (1W)
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 4-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 0.62" L x 0.35" W x 0.57" H (15.7mm x 9.0mm x 14.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 114mA
Power (Watts): 625 mW
Voltage - Input (Max): 380V
Number of Outputs: 1
Approval Agency: CE
Voltage - Input (Min): 8V
Voltage - Output 1: 5V
Efficiency: 54%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1373079-LSF01-K5B05SS
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Buck 5V 1A TO-220 Step-Down DC-DC Converter IC - 739-LM2575T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1226956P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Infineon Technologies AG
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details