MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LOF225-20B15

Description
Win Source Part Number: 1372776-LOF225-20B15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 9.33 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372776-LOF225-20B15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 9.33 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372776-LOF225-20B15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1372776-LOF225-20B15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1372776-LOF225-20B15
Win Source Part Number: 1372776-LOF225-20B15 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 15V Current - Output 1: 9.33 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1

Win Source Part Number: 1372776-LOF225-20B15
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 47 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LOF225-20Bxx (225W)
Package: Tray
Product Status: Active
Features: Adjustable Output, PFC, Standby Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9520
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 140W
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 4 kV
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1: 15V
Current - Output 1: 9.33 A
Efficiency: 93%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372776-LOF225-20B15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Isolated AC/DC Converter - BP5710-1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 120 to 162 volts
View Details
2 suppliers