MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LO15-10B12

Description
Win Source Part Number: 1372688-LO15-10B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO15-10Bxx (15W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO15-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.50" L x 1.80" W x 0.75" H (63.5mm x 45.7mm x 19.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 1.25 A Efficiency: 81% Minimum Load Required: No Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372688-LO15-10B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO15-10Bxx (15W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO15-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.50" L x 1.80" W x 0.75" H (63.5mm x 45.7mm x 19.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 1.25 A Efficiency: 81% Minimum Load Required: No Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372688-LO15-10B12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1372688-LO15-10B12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1372688-LO15-10B12
Win Source Part Number: 1372688-LO15-10B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -25°C ~ 70°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LO15-10Bxx (15W) Package: Tray Product Status: Active Features: Universal Input Base Product Number: LO15-10 Mounting Type: Chassis Mount HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.50" L x 1.80" W x 0.75" H (63.5mm x 45.7mm x 19.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 1.25 A Efficiency: 81% Minimum Load Required: No Standard Number: 62368-1

Win Source Part Number: 1372688-LO15-10B12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 38 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LO15-10Bxx (15W)
Package: Tray
Product Status: Active
Features: Universal Input
Base Product Number: LO15-10
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.50" L x 1.80" W x 0.75" H (63.5mm x 45.7mm x 19.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 15W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 12V
Current - Output 1: 1.25 A
Efficiency: 81%
Minimum Load Required: No
Standard Number: 62368-1

Buy Now Datasheet
Power Supply Chip >> Power Modules - LO15-10B12 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
LO15-10B12
Power Supply Chip >> Power Modules LO15-10B12
- Power Modules ROHS

- Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 1372688-LO15-10B12 LO15-10B12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters Power Supply Chip >> Power Modules
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE5QSBG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details