MORNSUN standard 5-60W AC/DC converters LH series have a variety of options of multiple I/O voltage combinations and multiple protections. It features compact size, low power consumption, high efficiency anf high reliability, which can meet your requirements of applications such as industrial control, power electronics, IoT, etc.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LH20-13B05 |
| Product Name | AC/DC - On-board, LH (5-60W) |
| Type | AC/DC Converter |
| Regulatory Compliance | CE, UL, CB |
| DC Output Voltage | 5.0 volts |
| DC Output Power | 17.5 watts |