3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Mornsun America, LLC | |
---|---|
Product Category | Power Supplies |
Product Number | LDE05-23B12 |
Product Name | AC/DC - On-board, LD (1-60W) |
Type | AC/DC Converter |
DC Output Voltage | 12.0 volts |
DC Output Power | 5 watts |