MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LDE05-20B09W

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LDE05-20B09W - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LDE05-20B09W
AC/DC - On-board, LD (1-60W) LDE05-20B09W
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Power Supplies
Product Number LDE05-20B09W
Product Name AC/DC - On-board, LD (1-60W)
Type AC/DC Converter
Regulatory Compliance CE, UL, CB
DC Output Voltage 9.0 volts
DC Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details