Manufacturer: MORNSUN Science& Technology Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214534-LD10-20B24
Length: 53.5 mm
Weight: 50 g
Power Rating: 10 W
Number of Outputs: 1
Output Current: 450 mA
Efficiency: 80 %
Output Voltage: 24 V
Width: 28.5 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 19 mm
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1214534-LD10-20B24 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LD10-20B24 |
| Special Features | Multiple Outputs |