3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LD05-23B12WR2 | 2725-LD05-23B12WR2-ND |
| Product Name | AC/DC - On-board, LD (1-60W) | AC DC Converters |
| Type | AC/DC Converter | AC/DC Converter; 1 |
| Regulatory Compliance | CE, UL, CB | |
| DC Output Voltage | 12.0 volts | |
| DC Output Power | 5 watts |