MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LD (1-60W) LD03-23B05WR2

Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet
Description
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LD (1-60W) - LD03-23B05WR2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LD (1-60W)
LD03-23B05WR2
AC/DC - On-board, LD (1-60W) LD03-23B05WR2
3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.

Supplier's Site Datasheet
AC DC Converters - 2725-LD03-23B05WR2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LD03-23B05WR2-ND
AC DC Converters 2725-LD03-23B05WR2-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LD03-23B05WR2 2725-LD03-23B05WR2-ND
Product Name AC/DC - On-board, LD (1-60W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Regulatory Compliance CE, UL, CB
DC Output Voltage 5.0 volts
DC Output Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details