Manufacturer: MORNSUN Science& Technology Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069120-LD01-10B05
Length: 33.7 mm
Weight: 20 g
Power Rating: 1 W
Number of Outputs: 1
Output Current: 200 mA
Efficiency: 68 %
Output Voltage: 5 V
Width: 22.2 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 18 mm
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069120-LD01-10B05 |
| Product Name | OEM Parts - OEM Parts (J - L) - LD01-10B05 |