MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
NON-ISOLATED POL MODULE DC DC C
NON-ISOLATED POL MODULE DC DC C
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KUB4824QB-10A | 2725-KUB4824QB-10A-ND | KUB4824QB-10A |
| Product Name | DC/DC - Switching Regulator, Regulated Output (0.5-10A) | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Regulatory Compliance | CE | ||
| DC Output Voltage | 24.0 volts | ||
| DC Output Current | 10 amps | 10 amps | |
| Number of Outputs | 1 # |