MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78L09-3AR3

Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet
Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K78L09-3AR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Switching Regulator, Regulated Output (0.5-10A)
K78L09-3AR3
DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78L09-3AR3
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

Supplier's Site Datasheet
DC DC Converters - 2725-K78L09-3AR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-K78L09-3AR3-ND
DC DC Converters 2725-K78L09-3AR3-ND
DC DC CONVERTER 9V

DC DC CONVERTER 9V

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number K78L09-3AR3 2725-K78L09-3AR3-ND
Product Name DC/DC - Switching Regulator, Regulated Output (0.5-10A) DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Regulatory Compliance CE
DC Output Voltage 9.0 volts
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details