MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters K78L05-3AR3

Description
Win Source Part Number: 1040827-K78L05-3AR3 Category: Power Supplies - Board Mount>DC DC Converters Series: K78(L)xx-3AR3 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 128 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 93% Mounting Type: Through Hole Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-K78L05-3AR3 Approval Agency: CE RoHS Status: Not applicable Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1040827-K78L05-3AR3 Category: Power Supplies - Board Mount>DC DC Converters Series: K78(L)xx-3AR3 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 128 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 93% Mounting Type: Through Hole Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-K78L05-3AR3 Approval Agency: CE RoHS Status: Not applicable Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1040827-K78L05-3AR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1040827-K78L05-3AR3
Power Supplies - Board Mount - DC DC Converters 1040827-K78L05-3AR3
Win Source Part Number: 1040827-K78L05-3AR3 Category: Power Supplies - Board Mount>DC DC Converters Series: K78(L)xx-3AR3 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 128 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 93% Mounting Type: Through Hole Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-K78L05-3AR3 Approval Agency: CE RoHS Status: Not applicable Standard Number: 62368-1

Win Source Part Number: 1040827-K78L05-3AR3
Category: Power Supplies - Board Mount>DC DC Converters
Series: K78(L)xx-3AR3
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 128
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 12-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-K78L05-3AR3
Approval Agency: CE
RoHS Status: Not applicable
Standard Number: 62368-1

Buy Now Datasheet
Power Supply Chip >> DC-DC Converters - K78L05-3AR3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
K78L05-3AR3
Power Supply Chip >> DC-DC Converters K78L05-3AR3
SIP-12 DC-DC Converters ROHS

SIP-12 DC-DC Converters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1040827-K78L05-3AR3 K78L05-3AR3
Product Name Power Supplies - Board Mount - DC DC Converters Power Supply Chip >> DC-DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
DC-DC Converters - 1244968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details