MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters K78L03-3AR3

Description
Win Source Part Number: 1372858-K78L03-3AR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78(L)xx-3AR3 Package: Tray Product Status: Active Package / Case: 12-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 3.3V Efficiency: 90% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372858-K78L03-3AR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78(L)xx-3AR3 Package: Tray Product Status: Active Package / Case: 12-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 3.3V Efficiency: 90% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372858-K78L03-3AR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372858-K78L03-3AR3
Power Supplies - Board Mount - DC DC Converters 1372858-K78L03-3AR3
Win Source Part Number: 1372858-K78L03-3AR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78(L)xx-3AR3 Package: Tray Product Status: Active Package / Case: 12-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 8V Voltage - Output 1: 3.3V Efficiency: 90% Standard Number: 62368-1

Win Source Part Number: 1372858-K78L03-3AR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: K78(L)xx-3AR3
Package: Tray
Product Status: Active
Package / Case: 12-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3A
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE
Voltage - Input (Min): 8V
Voltage - Output 1: 3.3V
Efficiency: 90%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372858-K78L03-3AR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details