Win Source Part Number: 1372825-K7809-3AR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: K7809-3AR3
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 12-SIP Module
Base Product Number: K7809
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.27" L x 0.36" W x 0.58" H (32.2mm x 9.1mm x 14.9mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3A
Power (Watts): 27 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE
Voltage - Input (Min): 13V
Voltage - Output 1: 9V
Efficiency: 95%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372825-K7809-3AR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |