MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
LINEAR REGULATOR REPLACEMENT DC
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | K7809-1000R3 | 2725-K7809-1000R3-ND |
| Product Name | DC/DC - Switching Regulator, Regulated Output (0.5-10A) | DC DC Converters |
| Type | DC-DC Converter | DC Power Supply; DC-DC Converter; 1 |
| Regulatory Compliance | CE, UL, CB | |
| DC Output Voltage | 9.0 volts | |
| DC Output Current | 1 amps | 1 amps |