Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 876305-K7805-2000R3
Series: K7805-2000R3
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: K7805
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-K7805-2000R3, -2729-K7805-2000R3
5V 2A 8V~36V 10W 92% SIP,11.5x9mm Power Modules ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | 876305-K7805-2000R3 | K7805-2000R3 |
| Product Name | Power Supplies Board Mount DCDC Converters - K7805-2000R3 | Power Supply Chip >> Power Modules |
| Package Type | Other; Tube |