MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Switching Regulator, Regulated Output (0.5-10A) K7802-2000R3

Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet
Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K7802-2000R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Switching Regulator, Regulated Output (0.5-10A)
K7802-2000R3
DC/DC - Switching Regulator, Regulated Output (0.5-10A) K7802-2000R3
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

Supplier's Site Datasheet
DC DC Converters - 2725-K7802-2000R3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-K7802-2000R3-ND
DC DC Converters 2725-K7802-2000R3-ND
DC DC CONVERTER 2.5V

DC DC CONVERTER 2.5V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - K7802-2000R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
K7802-2000R3
Power Supplies - Board Mount - DC DC Converters K7802-2000R3
DC DC CONVERTER 2.5V

DC DC CONVERTER 2.5V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number K7802-2000R3 2725-K7802-2000R3-ND K7802-2000R3
Product Name DC/DC - Switching Regulator, Regulated Output (0.5-10A) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 2.5 volts
DC Output Current 2 amps 2 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1152-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
3 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details