MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters K7802-2000R3

Description
Win Source Part Number: 1372818-K7802-2000R3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78xx-2000R3 Package: Tube Product Status: Active Package / Case: 3-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 4.5V Voltage - Output 1: 2.5V Efficiency: 89% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372818-K7802-2000R3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78xx-2000R3 Package: Tube Product Status: Active Package / Case: 3-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 4.5V Voltage - Output 1: 2.5V Efficiency: 89% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372818-K7802-2000R3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372818-K7802-2000R3
Power Supplies - Board Mount - DC DC Converters 1372818-K7802-2000R3
Win Source Part Number: 1372818-K7802-2000R3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: K78xx-2000R3 Package: Tube Product Status: Active Package / Case: 3-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE Voltage - Input (Min): 4.5V Voltage - Output 1: 2.5V Efficiency: 89% Standard Number: 62368-1

Win Source Part Number: 1372818-K7802-2000R3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 49 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: K78xx-2000R3
Package: Tube
Product Status: Active
Package / Case: 3-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE
Voltage - Input (Min): 4.5V
Voltage - Output 1: 2.5V
Efficiency: 89%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372818-K7802-2000R3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details