MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters IF1205XT-1WR3

Description
Win Source Part Number: 1372758-IF1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IF_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 69% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372758-IF1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IF_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 69% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372758-IF1205XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372758-IF1205XT-1WR3
Power Supplies - Board Mount - DC DC Converters 1372758-IF1205XT-1WR3
Win Source Part Number: 1372758-IF1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IF_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 69% Standard Number: 62368-1

Win Source Part Number: 1372758-IF1205XT-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 38 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: IF_XT-1WR3
Package: Tube
Product Status: Active
Package / Case: 10-SMD Module, 6 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 200mA
Power (Watts): 1 W
Voltage - Input (Max): 12.6V
Number of Outputs: 1
Approval Agency: CE
Voltage - Isolation: 3 kV
Voltage - Input (Min): 11.4V
Voltage - Output 1: 5V
Efficiency: 69%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372758-IF1205XT-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details